Manufacturer: ON Semiconductor
Win Source Part Number: 804300-FAN5362UMP33X
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 6-UMLP (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Manufacturer Package: 6-UDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: FAN5362
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 6-UDFN Exposed Pad
IC REG BUCK 3.3V 500MA 6UMLP
Switching Voltage Regulators 3MHz, 500mA/750mA Sync Buck Regulator
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 6-UDFN Exposed Pad
IC REG BUCK 3.3V 500MA 6UMLP
IC REG BUCK 3.3V 500MA 6UMLP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 804300-FAN5362UMP33X | FAN5362UMP33XTR-ND | FAN5362UMP33X | FAN5362UMP33X | FAN5362UMP33X | FAN5362UMP33X | FAN5362UMP33X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5362UMP33X | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| VIN | 5.5 volts | 3.5 to 5.5 volts | 5.5 volts | 3.5 to 5.5 volts |