Win Source Part Number: 1378406-FAN5362UC29X
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
Mfr: Fairchild Semiconductor
Package: Bulk
Product Status: Obsolete
Package / Case: 6-UFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.23x0.88)
Base Product Number: FAN5362
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.9V
Current - Output: 500mA
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.1V
Frequency - Switching: 3MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 500mA 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 500mA 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 500mA 6-UFBGA, WLCSP
IC REG BUCK 2.9V 500MA 6WLCSP
IC REG BUCK 2.9V 500MA 6WLCSP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1378406-FAN5362UC29X | FAN5362UC29XTR-ND | FAN5362UC29X | FAN5362UC29X | FAN5362UC29X |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 3000 kHz | 3000 kHz | 3000 kHz | 3000 kHz | 3000 kHz |