Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 6-UDFN Exposed Pad
IC REG BUCK 1.5V 600MA 6UMLP
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 6-UDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 6-UDFN Exposed Pad
IC REG BUCK 1.5V 600MA 6UMLP
Switching Voltage Regulators 6MHz, 600mA Sync Buck Regulator
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5361UMP15XTR-ND | FAN5361UMP15X | FAN5361UMP15X | FAN5361UMP15X | FAN5361UMP15X | FAN5361UMP15X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.5 volts | 1.5 to ? volts | 1.5 to ? volts | 1.5 volts |