The FAN5361UMP123X is a synchronous buck regulator capable of delivering a fixed output voltage of 1.233 V with an output current of up to 600 mA. It operates within an input voltage range of 2.3 V to 5.5 V and features a fixed frequency operation at 6 MHz, which allows for reduced external component sizes. The device achieves high efficiency, with peak efficiency reaching 92% and maintaining over 80% efficiency at low load currents of 1 mA. The regulator incorporates pulse frequency modulation (PFM) for light load conditions, resulting in a typical quiescent current of 35 µA, and can switch to fixed-frequency control under higher loads. It includes essential protection features such as input under-voltage lockout, thermal shutdown, and overload protection. The FAN5361UMP123X is available in a compact 6-lead, 2 x 2 mm ultra-thin molded leadless package (UMLP), making it suitable for space-constrained applications like cell phones, tablets, and gaming devices.
Buck Switching Regulator IC Positive Fixed 1.233V 1 Output 600mA 6-UDFN Exposed Pad
IC REG BUCK 1.233V 600MA 6UMLP
Switching Voltage Regulators 6MHz, 600mA / 750mA Synchronous Buck Reg
IC REG BUCK 1.233V 600MA 6UMLP
Buck Switching Regulator IC Positive Fixed 1.233V 1 Output 600mA 6-UDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.233V 1 Output 600mA 6-UDFN Exposed Pad
Switching Regulator IC Output
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5361UMP123XTR-ND | FAN5361UMP123X | FAN5361UMP123X | FAN5361UMP123X | FAN5361UMP123X | FAN5361UMP123X | FAN5361UMP123X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | ||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1.23 volts | 1.23 volts | 1.23 to ? volts | 1.23 to ? volts |