The FAN5361UC182X is a 600 mA synchronous buck regulator with a fixed 1.820 V output voltage, designed for compact battery-powered devices such as smartphones and tablets. It operates from a 2.3 V to 5.5 V input with a fixed switching frequency of 6 MHz and includes internal soft-start, thermal shutdown, and under-voltage lockout. The device is packaged in a 6-bump WLCSP with 0.4 mm pitch, measuring 2 x 2 mm in footprint. It supports pulse frequency modulation for efficiency at light loads and can be forced into PWM mode via the MODE pin. Quiescent current is 35 µA typical, with shutdown current below 1 µA. Junction temperature operates from -40 °C to +125 °C.
IC REG BUCK 1.82V 600MA 6WLCSP Product overview: FAN5361UC182X from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.82V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.82V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5361UC182X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-FAN5361UC182X |
| Product Name | Buck 1.82V 600MA Step-Down DC-DC Converter IC |
| Package Type | Other; Bulk |
| Output Voltage | 1.82 volts |
| Input Voltage | 5.5 volts |
| IOUT | 0.7500 amps |