IC REG BUCK 1.2V 600MA 6WLCSP
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-UFBGA, WLCSP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5361UC12X | FAN5361UC12X |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.6000 amps | 0.6000 amps |
| fsw | 6000 kHz | 6000 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFBGA, WLCSP |