Buck Switching Regulator IC Positive Fixed 1.233V 1 Output 600mA 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 1.233V 1 Output 600mA 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 1.233V 1 Output 600mA 6-UFBGA, WLCSP
IC REG BUCK 1.233V 600MA 6WLCSP
IC REG BUCK 1.233V 600MA 6WLCSP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5361UC123XTR-ND | FAN5361UC123X | FAN5361UC123X | FAN5361UC123X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.23 volts | 1.23 to ? volts | 1.23 volts |