onsemi Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi FAN53611AUC205X

Description
DC/DC CONV, SYNC BUCK, 6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:6Pins; Output Current:1A; Switching Frequency:6MHz RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:6Pins; Output Current:1A; Switching Frequency:6MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi - 01AC8453 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi
01AC8453
Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi 01AC8453
DC/DC CONV, SYNC BUCK, 6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:6Pins; Output Current:1A; Switching Frequency:6MHz RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:6Pins; Output Current:1A; Switching Frequency:6MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AC8453
Product Name Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi
Frequency 6MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details