Manufacturer: ON Semiconductor
Win Source Part Number: 850143-FAN53611AUC18
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: FAN53611
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN53611AUC18XTR, FAN53611AUC18X-ND, FAN53611AUC18XCT, FAN53611AUC18XDKR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-UFBGA, WLCSP
IC REG BUCK 1.8V 1A 6WLCSP
IC REG BUCK 1.8V 1A 6WLCSP
IC REG BUCK 1.8V 1A 6WLCSP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-UFBGA, WLCSP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 850143-FAN53611AUC18X | FAN53611AUC18XDKR-ND | FAN53611AUC18X | FAN53611AUC18X | FAN53611AUC18X | FAN53611AUC18X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53611AUC18X | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | ||
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts |