onsemi Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi FAN53611AUC13X

Description
DC/DC CONV, SYNC BUCK, 6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:6Pins; Output Current:1A; Switching Frequency:6MHz RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:6Pins; Output Current:1A; Switching Frequency:6MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi - 96W6411 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi
96W6411
Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi 96W6411
DC/DC CONV, SYNC BUCK, 6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:6Pins; Output Current:1A; Switching Frequency:6MHz RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:6Pins; Output Current:1A; Switching Frequency:6MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 96W6411
Product Name Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi
Frequency 6MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details