Manufacturer: ON Semiconductor
Win Source Part Number: 805485-FAN53611AUC12
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 1.2V
Synchronous Rectifier: Yes
Supplier Device Package: 6-WLCSP (1.23x0.88)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Manufacturer Package: 6-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-UFBGA, WLCSP
IC REG BUCK 1.2V 1A 6WLCSP
IC REG BUCK 1.2V 1A 6WLCSP
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-UFBGA, WLCSP
Switching Voltage Regulators 6MHz, 1A Sync Buck Regulator
IC REG BUCK 1.2V 1A 6WLCSP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 805485-FAN53611AUC12X | FAN53611AUC12XCT-ND | FAN53611AUC12X | FAN53611AUC12X | FAN53611AUC12X | FAN53611AUC12X | FAN53611AUC12X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53611AUC12X | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| VIN | 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts |