onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53611AUC11X FAN53611AUC11X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 112861-FAN53611AUC11 X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WLCSP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.1V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 112861-FAN53611AUC11 X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WLCSP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.1V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53611AUC11X - 112861-FAN53611AUC11X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53611AUC11X
112861-FAN53611AUC11X
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53611AUC11X 112861-FAN53611AUC11X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 112861-FAN53611AUC11 X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WLCSP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.1V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 112861-FAN53611AUC11X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WLCSP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.1V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN53611AUC11XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
FAN53611AUC11XTR-ND
Voltage Regulators - DC DC Switching Regulators FAN53611AUC11XTR-ND
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 1A 6-UFBGA, WLCSP

Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 1A 6-UFBGA, WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - FAN53611AUC11X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
FAN53611AUC11X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN53611AUC11X
IC REG BUCK 1.1V 1A 6WLCSP

IC REG BUCK 1.1V 1A 6WLCSP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - FAN53611AUC11X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN53611AUC11X
Voltage Regulators - DC DC Switching Regulators FAN53611AUC11X
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 1A 6-UFBGA, WLCSP

Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 1A 6-UFBGA, WLCSP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
FAN53611AUC11X
Switching Voltage Regulators FAN53611AUC11X
Switching Voltage Regulators 6MHz 600mA/1A Synch Buck Regulator

Switching Voltage Regulators 6MHz 600mA/1A Synch Buck Regulator

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN53611AUC11X
PMIC - Voltage Regulators - DC DC Switching Regulators FAN53611AUC11X
IC REG BUCK 1.1V 1A 6WLCSP

IC REG BUCK 1.1V 1A 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 112861-FAN53611AUC11X FAN53611AUC11XTR-ND FAN53611AUC11X FAN53611AUC11X FAN53611AUC11X FAN53611AUC11X
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53611AUC11X Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; 6-WLCSP Other; 6-UFBGA, WLCSP Other; 6-UFBGA, WLCSP
Life Cycle Stage Maturity; Active Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Unlock Full Specs
to access all available technical data