Buck Switching Regulator IC Positive Fixed 1.15V 1 Output 1A 6-UFBGA, WLCSP
Manufacturer: ON Semiconductor
Win Source Part Number: 723514-FAN53611AUC11
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 6-WLCSP (1.23x0.88)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.15V
Switching Frequency: 6MHz
Voltage - Input (Minimum): 2.3V
Voltage - Input (Maximum): 5.5V
IC REG BUCK 1.15V 1A 6WLCSP
Switching Voltage Regulators DC/DC 6MHZ BUCK 1A
Buck Switching Regulator IC Positive Fixed 1.15V 1 Output 1A 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 1.15V 1 Output 1A 6-UFBGA, WLCSP
IC REG BUCK 1.15V 1A 6WLCSP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53611AUC115XTR-ND | 723514-FAN53611AUC115X | FAN53611AUC115X | FAN53611AUC115X | FAN53611AUC115X | FAN53611AUC115X | FAN53611AUC115X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53611AUC115X | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.15 volts | 1.15 volts | 1.15 to ? volts | 1.15 to ? volts | 1.15 volts |