Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-UFBGA, WLCSP
Win Source Part Number: 1357346-FAN53610AUC3
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 6-UFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.23x0.88)
Base Product Number: FAN53610
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Current - Output: 1A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.3V
Frequency - Switching: 3MHz
Synchronous Rectifier: Yes
IC REG BUCK 3.3V 1A 6WLCSP
Switching Voltage Regulators 3MHz, 1A Sync Buck Regulator
IC REG BUCK 3.3V 1A 6WLCSP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-UFBGA, WLCSP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53610AUC33XTR-ND | 1357346-FAN53610AUC33X | FAN53610AUC33X | FAN53610AUC33X | FAN53610AUC33X | FAN53610AUC33X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFBGA, WLCSP | Other; Tape & Reel | Other; 6-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |