Buck Switching Regulator IC Positive Fixed 3V 1 Output 1A 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 3V 1 Output 1A 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 3V 1 Output 1A 6-UFBGA, WLCSP
IC REG BUCK 3V 1A 6WLCSP
Switching Voltage Regulators DC/DC 6MHZ BUCK 600MA
IC REG BUCK 3V 1A 6WLCSP
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53610AUC30XTR-ND | FAN53610AUC30X | FAN53610AUC30X | FAN53610AUC30X | FAN53610AUC30X | FAN53610AUC30X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 3 volts | 3 to ? volts | 3 to ? volts | 3 volts |