Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119062-FAN53610AUC29
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WLCSP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.9V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 1A 6-UFBGA, WLCSP
IC REG BUCK 2.9V 1A 6WLCSP
Switching Voltage Regulators 3MHz/6MHz, 1 A Buck Regulator
IC REG BUCK 2.9V 1A 6WLCSP
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 1A 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 1A 6-UFBGA, WLCSP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 119062-FAN53610AUC29X | FAN53610AUC29XTR-ND | FAN53610AUC29X | FAN53610AUC29X | FAN53610AUC29X | FAN53610AUC29X | FAN53610AUC29X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53610AUC29X | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | |||
| Life Cycle Stage | Maturity; Active | Active | Removed; Obsolete | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |