onsemi Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi FAN53601AUC105X

Description
DC/DC CONV, SYNC BUCK, 6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:6Pins; Output Current:600mA; Switching Frequency:6MHz RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:6Pins; Output Current:600mA; Switching Frequency:6MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi - 49Y8315 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi
49Y8315
Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi 49Y8315
DC/DC CONV, SYNC BUCK, 6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:6Pins; Output Current:600mA; Switching Frequency:6MHz RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:6Pins; Output Current:600mA; Switching Frequency:6MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 49Y8315
Product Name Dc/dc Conv, Sync Buck, 6Mhz, 85Deg C; Topology Onsemi
Frequency 6MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details