Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 600mA 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 600mA 6-UFBGA, WLCSP
Win Source Part Number: 985221-FAN53601AUC10
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 600mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.05V
Synchronous Rectifier: Yes
Package / Case: 6-UFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.23x0.88)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: ONSONSFAN53601AUC105
IC REG BUCK 1.05V 600MA 6WLCSP
Switching Regulator IC Output
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 600mA 6-UFBGA, WLCSP
Switching Voltage Regulators DC/DC 3MHZ BUCK 1.0A
IC REG BUCK 1.05V 600MA 6WLCSP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53601AUC105XCT-ND | 985221-FAN53601AUC105X | FAN53601AUC105X | FAN53601AUC105X | FAN53601AUC105X | FAN53601AUC105X | FAN53601AUC105X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-UFBGA, WLCSP | Other; Bulk | Other; 6-UFBGA, WLCSP | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.05 volts | 1.05 to ? volts | 1.05 volts |