Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 6-UFBGA, WLCSP
Manufacturer: ON Semiconductor
Win Source Part Number: 918905-FAN53600AUC33
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 6-UFBGA, WLCSP
Package: 6-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN53600
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.23x0.88)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN53600AUC33XDKR, FAN53600AUC33X-ND, FAN53600AUC33XCT, FAN53600AUC33XTR
IC REG BUCK 3.3V 600MA 6WLCSP
Switching Voltage Regulators 3MHz/6MHz 600mA Buck Regulator
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 6-UFBGA, WLCSP
IC REG BUCK 3.3V 600MA 6WLCSP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53600AUC33XCT-ND | 918905-FAN53600AUC33X | FAN53600AUC33X | FAN53600AUC33X | FAN53600AUC33X | FAN53600AUC33X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53600AUC33X | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-UFBGA, WLCSP | Other; 6-WLCSP (1.23x0.88) | Other; 6-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |