Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 600mA 6-UFBGA, WLCSP
IC REG BUCK 2.8V 600MA 6WLCSP
Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 600mA 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 600mA 6-UFBGA, WLCSP
Switching Voltage Regulators 3MHz 600mA/1A Sync Buck Regulator
IC REG BUCK 2.8V 600MA 6WLCSP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-FAN53600AUC28XTR-ND | FAN53600AUC28X | FAN53600AUC28X | FAN53600AUC28X | FAN53600AUC28X | FAN53600AUC28X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 to ? volts | 2.8 to ? volts |