onsemi Buck 2MHz 500mA Step-Down DC-DC Converter IC FAN5358S712X

Description
2MHz, 500mA Synchronous Buck Regulator, SC70 6L, 15000-TAPE REEL Product overview: FAN5358S712X from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2MHz, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2MHz, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5358S712X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2MHz, 500mA Synchronous Buck Regulator, SC70 6L, 15000-TAPE REEL Product overview: FAN5358S712X from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2MHz, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2MHz, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5358S712X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2MHz 500mA Step-Down DC-DC Converter IC
739-FAN5358S712X
Buck 2MHz 500mA Step-Down DC-DC Converter IC 739-FAN5358S712X
2MHz, 500mA Synchronous Buck Regulator, SC70 6L, 15000-TAPE REEL Product overview: FAN5358S712X from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2MHz, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2MHz, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5358S712X can be used for catalog matching and distributor lookup.

2MHz, 500mA Synchronous Buck Regulator, SC70 6L, 15000-TAPE REEL Product overview: FAN5358S712X from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2MHz, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2MHz, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5358S712X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-FAN5358S712X
Product Name Buck 2MHz 500mA Step-Down DC-DC Converter IC
Package Type Other; SC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1231189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details