onsemi Voltage Regulators - DC DC Switching Regulators FAN5355UC08X

Description
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 1.1A 12-UFBGA, WLCSP
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 1.1A 12-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - FAN5355UC08XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
FAN5355UC08XTR-ND
Voltage Regulators - DC DC Switching Regulators FAN5355UC08XTR-ND
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 1.1A 12-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 1.1A 12-UFBGA, WLCSP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5355UC08X - 102836-FAN5355UC08X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5355UC08X
102836-FAN5355UC08X
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5355UC08X 102836-FAN5355UC08X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102836-FAN5355UC08X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WLCSP (2.2x1.4) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.75V Maximum Output Voltage: 1.44V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): TPS62351DRCRG4; LTC3448EMS8E; LTC3542IS6#PBF; FAN5355UC08X; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 102836-FAN5355UC08X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WLCSP (2.2x1.4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.75V
Maximum Output Voltage: 1.44V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): TPS62351DRCRG4; LTC3448EMS8E; LTC3542IS6#PBF; FAN5355UC08X;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Switching Voltage Regulators 1.1A/1A/0.8A 3MHz Digital PROG REG - 598-FAN5355UC08X - Utmel Electronic Limited
Hong Kong, China
Switching Voltage Regulators 1.1A/1A/0.8A 3MHz Digital PROG REG
598-FAN5355UC08X
Switching Voltage Regulators 1.1A/1A/0.8A 3MHz Digital PROG REG 598-FAN5355UC08X
Switching Voltage Regulators 1.1A/1A/0.8A 3MHz Digital PROG REG

Switching Voltage Regulators 1.1A/1A/0.8A 3MHz Digital PROG REG

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - FAN5355UC08X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN5355UC08X
Voltage Regulators - DC DC Switching Regulators FAN5355UC08X
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 1.1A 12-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 1.1A 12-UFBGA, WLCSP

Buy Now
Voltage Regulators - DC DC Switching Regulators - FAN5355UC08X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN5355UC08X
Voltage Regulators - DC DC Switching Regulators FAN5355UC08X
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 1.1A 12-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 1.1A 12-UFBGA, WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - FAN5355UC08X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
FAN5355UC08X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN5355UC08X
IC REG BUCK PROG 0.75V 12WLCSP

IC REG BUCK PROG 0.75V 12WLCSP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN5355UC08X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN5355UC08X
PMIC - Voltage Regulators - DC DC Switching Regulators FAN5355UC08X
IC REG BUCK PROG 1.1A 12WLCSP

IC REG BUCK PROG 1.1A 12WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number FAN5355UC08XTR-ND 102836-FAN5355UC08X 598-FAN5355UC08X FAN5355UC08X FAN5355UC08X FAN5355UC08X
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5355UC08X Switching Voltage Regulators 1.1A/1A/0.8A 3MHz Digital PROG REG Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Programmable Programmable Fixed; Programmable
Package Type Other; 12-UFBGA, WLCSP Other; 12-WLCSP (2.2x1.4) Other; 12-UFBGA, WLCSP Other; 12-UFBGA, WLCSP
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7500 to 1.44 volts 0.7500 volts 1.44 volts 0.7500 to 1.44 volts 0.7500 volts
Unlock Full Specs
to access all available technical data