Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774420-FAN5355UC00X
Packaging: Digi-Reel
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-UFBGA, WLCSP
Mounting: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 800mA
Family Name: FAN5355
Output Voltage: 0.75V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-WLCSP (2.2x1.4)
Output Voltage MAX: 1.54V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): TPS62354YZGT; TPS62354YZG; TPS62353YZG; TPS62352YZG;
Introduction Date: March 11, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 800mA 12-UFBGA, WLCSP
IC REG BUCK PROG 0.75V 12WLCSP
IC REG BUCK PROG 800MA 12WLCSP
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 800mA 12-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 800mA 12-UFBGA, WLCSP
Switching Voltage Regulators 800mA 3MHz Digital Converter
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 774420-FAN5355UC00X | FAN5355UC00XTR-ND | FAN5355UC00X | FAN5355UC00X | FAN5355UC00X | FAN5355UC00X | FAN5355UC00X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5355UC00X | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck; Buck | Buck | |||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | Fixed; Programmable | |||
| Package Type | Other; 12-UFBGA, WLCSP | Other; 12-UFBGA, WLCSP | Other; 12-UFBGA, WLCSP | Other; 12-UFBGA, WLCSP | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.7500 volts | 0.7500 to 1.54 volts | 0.7500 volts | 0.7500 to 1.54 volts | 0.7500 to 1.54 volts |