IC REG BUCK PROG 0.75V 10MLP
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 800mA 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 800mA 10-WFDFN Exposed Pad
IC REG BUCK PROG 800MA 10MLP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5355MP00X | FAN5355MP00X | FAN5355MP00X |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 0.7500 volts | 0.7500 to 1.54 volts | |
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps |
| fsw | 3000 kHz | 3000 kHz | 3000 kHz |