onsemi 5A 2.4MHz 5.5V Voltage Regulator IC FAN53555UC24X

Description
5A DC/DC Controller, 2.4MHz, 5.5V In, 1.42V Out, SM Product overview: FAN53555UC24X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 2.4MHz, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.4MHz, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53555UC24X can be used for catalog matching and distributor lookup.
Request a Quote
Description
5A DC/DC Controller, 2.4MHz, 5.5V In, 1.42V Out, SM Product overview: FAN53555UC24X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 2.4MHz, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.4MHz, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53555UC24X can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN53555UC24X is a step-down switching voltage regulator designed to provide a digitally programmable output voltage from an input range of 2.5 V to 5.5 V. It supports a continuous output current of 4 A and can handle pulse currents up to 6.5 A. The output voltage can be programmed via an I2C interface, with options ranging from 0.603 V to 1.42 V in specific step increments. The regulator operates at a fixed frequency of 2.4 MHz, which allows for reduced external component sizes, requiring only a 330 nH inductor and as low as a 20 µF output capacitor. In light load conditions, it utilizes Pulse Frequency Modulation (PFM) to enhance efficiency, achieving a typical quiescent current of 60 µA. The device features internal soft-start, input under-voltage lockout, thermal shutdown, and overload protection, ensuring reliable operation. The FAN53555UC24X is packaged in a compact 20-bump WLCSP, making it suitable for space-constrained applications such as mobile devices and portable electronics.

Datasheet Summary
Powered by GS/AI

The FAN53555UC24X is a step-down switching voltage regulator designed to provide a digitally programmable output voltage from an input range of 2.5 V to 5.5 V. It supports a continuous output current of 4 A and can handle pulse currents up to 6.5 A. The output voltage can be programmed via an I2C interface, with options ranging from 0.603 V to 1.42 V in specific step increments. The regulator operates at a fixed frequency of 2.4 MHz, which allows for reduced external component sizes, requiring only a 330 nH inductor and as low as a 20 µF output capacitor. In light load conditions, it utilizes Pulse Frequency Modulation (PFM) to enhance efficiency, achieving a typical quiescent current of 60 µA. The device features internal soft-start, input under-voltage lockout, thermal shutdown, and overload protection, ensuring reliable operation. The FAN53555UC24X is packaged in a compact 20-bump WLCSP, making it suitable for space-constrained applications such as mobile devices and portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 2.4MHz 5.5V Voltage Regulator IC
739-FAN53555UC24X
5A 2.4MHz 5.5V Voltage Regulator IC 739-FAN53555UC24X
5A DC/DC Controller, 2.4MHz, 5.5V In, 1.42V Out, SM Product overview: FAN53555UC24X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 2.4MHz, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.4MHz, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53555UC24X can be used for catalog matching and distributor lookup.

5A DC/DC Controller, 2.4MHz, 5.5V In, 1.42V Out, SM Product overview: FAN53555UC24X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 2.4MHz, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.4MHz, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53555UC24X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN53555UC24XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
FAN53555UC24XTR-ND
Voltage Regulators - DC DC Switching Regulators FAN53555UC24XTR-ND
Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 4A 20-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 4A 20-UFBGA, WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - FAN53555UC24X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
FAN53555UC24X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN53555UC24X
IC REG BUCK PROG 4A 20WLCSP

IC REG BUCK PROG 4A 20WLCSP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - FAN53555UC24X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN53555UC24X
Voltage Regulators - DC DC Switching Regulators FAN53555UC24X
Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 4A 20-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 4A 20-UFBGA, WLCSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN53555UC24X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN53555UC24X
Voltage Regulators - DC DC Switching Regulators FAN53555UC24X
Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 4A 20-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 4A 20-UFBGA, WLCSP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN53555UC24X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN53555UC24X
PMIC - Voltage Regulators - DC DC Switching Regulators FAN53555UC24X
IC REG BUCK PROG 4A 20WLCSP

IC REG BUCK PROG 4A 20WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-FAN53555UC24X FAN53555UC24XTR-ND FAN53555UC24X FAN53555UC24X FAN53555UC24X
Product Name 5A 2.4MHz 5.5V Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed; Adjustable / Variable Adjustable / Variable Fixed; Programmable
Output Voltage 3 volts 0.6030 to 1.42 volts 0.6030 volts 0.6030 to 1.42 volts
IOUT 5 amps 4 amps 4 amps 4 amps 4 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Buck
Unlock Full Specs
to access all available technical data