Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 3A 20-UFBGA, WLCSP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037719-FAN53555UC09
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-WLCSP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.603V
Maximum Output Voltage: 1.41V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC REG BUCK PROG 0.603V 20WLCSP
Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 3A 20-UFBGA, WLCSP
Switching Regulator IC Output
IC REG BUCK PROG 3A 20WLCSP
Switching Voltage Regulators 5A, 2.4MHZ DIGTLY PRGRMMABLE REGULATOR
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53555UC09XTR-ND | 1037719-FAN53555UC09X | FAN53555UC09X | FAN53555UC09X | FAN53555UC09X | FAN53555UC09X | FAN53555UC09X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53555UC09X | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | ||||
| Package Type | Other; 20-UFBGA, WLCSP | Other; 20-WLCSP | Other; 20-UFBGA, WLCSP | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6030 to 1.41 volts | 0.6030 volts | 0.6030 volts | 0.6030 to 1.41 volts |