Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015844-FAN53555UC08X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-WLCSP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 1.23V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
5A DC/DC Controller, 2.4MHz, 5.5V In, 1.23V Out, SM Product overview: FAN53555UC08X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 2.4MHz, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.4MHz, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53555UC08X can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
IC REG BUCK PROG 4A 20WLCSP
Switching Regulator IC Output
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
IC REG BUCK PRG 0.6V 4A 20WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 015844-FAN53555UC08X | 739-FAN53555UC08X | FAN53555UC08XTR-ND | FAN53555UC08X | FAN53555UC08X | FAN53555UC08X | FAN53555UC08X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53555UC08X | 5A 2.4MHz 5.5V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Programmable | Fixed | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 20-WLCSP | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | ||||
| Life Cycle Stage | Maturity; Active | Active | Removed; Obsolete | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |