Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015843-FAN53555UC04X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-WLCSP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.603V
Maximum Output Voltage: 1.41V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 5A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 5A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 5A 20-UFBGA, WLCSP
Switching Voltage Regulators 5A, 2.4MHZ DIGTLY PRGRMMABLE REGULATOR Product overview: FAN53555UC04X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 2.4MHZ. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.4MHZ, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53555UC04X can be used for catalog matching and distributor lookup.
IC REG BUCK PROG 5A 20WLCSP
Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 5A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 5A 20-UFBGA, WLCSP
IC REG BUCK PROG 5A 20WLCSP
SWITCHING REGULATOR, VOLTAGE-MOD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 015843-FAN53555UC04X | FAN53555UC04XCT-ND | 739-FAN53555UC04X | FAN53555UC04X | FAN53555UC04X | FAN53555UC04X | FAN53555UC04X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53555UC04X | Voltage Regulators - DC DC Switching Regulators | 5A 2.4MHZ Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; 20-WLCSP | Other; 20-UFBGA, WLCSP | Other; Reel | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |