5A DC/DC Controller, 2.4MHz, 5.5V In, 1.23V Out, SM Product overview: FAN53555UC03X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 2.4MHz, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.4MHz, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53555UC03X can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 918903-FAN53555UC03X
Series: TinyBuck®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Package: 20-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN53555
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.96x1.56)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN53555UC03XTR, FAN53555UC03XDKR, FAN53555UC03XCT
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
IC REG BUCK PROG 5A 20WLCSP
IC REG BUCK PROG 5A 20WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-FAN53555UC03X | 918903-FAN53555UC03X | FAN53555UC03XTR-ND | FAN53555UC03X | FAN53555UC03X | FAN53555UC03X |
| Product Name | 5A 2.4MHz 5.5V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53555UC03X | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Adjustable / Variable | Fixed; Programmable | |||
| Output Voltage | 0.9000 volts | 0.6000 to 1.23 volts | 0.6000 to 1.23 volts | 0.6000 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Other; 20-WLCSP (1.96x1.56) | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP |