Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 4A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 4A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 4A 20-UFBGA, WLCSP
IC REG BUCK PROG 4A 20WLCSP
IC REG BUCK PROG 0.603V 20WLCSP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53555BUC24XTR-ND | FAN53555BUC24X | FAN53555BUC24X | FAN53555BUC24X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6030 to 1.42 volts | 0.6030 to 1.42 volts | 0.6030 volts |