Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Manufacturer: ON Semiconductor
Win Source Part Number: 745733-FAN53555BUC18
Manufacturer Homepage: www.onsemi.com
Reference case: BGA
Reference Date Code: 1443+
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
5A DC/DC Regulator, 2.4MHz, 5.5V In, 1.23V Out, SMT Product overview: FAN53555BUC18X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 2.4MHz, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.4MHz, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53555BUC18X can be used for catalog matching and distributor lookup.
IC REG BUCK PROG 5A 20WLCSP
IC REG BUCK PRG 0.6V 5A 20WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Switching Voltage Regulators 5A, 2.4MHZ DIGTLY PRGRMMABLE REGULATOR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53555BUC18XTR-ND | 745733-FAN53555BUC18X | 739-FAN53555BUC18X | FAN53555BUC18X | FAN53555BUC18X | FAN53555BUC18X | FAN53555BUC18X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53555BUC18X | 5A 2.4MHz 5.5V Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed; Programmable | ||||
| Package Type | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | |||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 1.23 volts | 1.23 volts | 0.6000 volts | 0.6000 to 1.23 volts |