Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 133741-FAN53555BUC13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-WLCSP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 1.43V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 5A 20-UFBGA, WLCSP
IC REG BUCK PROG 5A 20WLCSP
Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 5A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 5A 20-UFBGA, WLCSP
IC REG BUCK PRG 0.8V 5A 20WLCSP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 133741-FAN53555BUC13X | FAN53555BUC13XTR-ND | FAN53555BUC13X | FAN53555BUC13X | FAN53555BUC13X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53555BUC13X | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 20-WLCSP | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |