Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 3A 20-UFBGA, WLCSP
Manufacturer: ON Semiconductor
Win Source Part Number: 871494-FAN53555BUC09
Series: TinyBuck®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 3A 20-UFBGA, WLCSP
Package: 20-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN53555
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.96x1.56)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN53555BUC09XDKR, FAN53555BUC09XCT, FAN53555BUC09XTR
IC REG BUCK PROG 3A 20WLCSP
Switching Voltage Regulators 5A, 2.4MHZ DIGTLY PRGRMMABLE REGULATOR
Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 3A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 3A 20-UFBGA, WLCSP
IC REG BUCK PROG 3A 20WLCSP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53555BUC09XTR-ND | 871494-FAN53555BUC09X | FAN53555BUC09X | FAN53555BUC09X | FAN53555BUC09X | FAN53555BUC09X | FAN53555BUC09X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53555BUC09X | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | Fixed; Programmable | ||||
| Package Type | Other; 20-UFBGA, WLCSP | Other; 20-WLCSP (1.96x1.56) | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6030 to 1.41 volts | 0.6030 to 1.41 volts | 0.6030 to 1.41 volts | 0.6030 volts |