Manufacturer: ON Semiconductor
Win Source Part Number: 871493-FAN53541UCX
Series: TinyBuck®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-UFBGA, WLCSP
Package: 20-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN53541
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.96x1.56)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN53541UCXDKR, FAN53541UCXTR, FAN53541UCXCT
Switching Voltage Regulators 2.4 MHz 5A Synchronous Buck Reg
IC REG BUCK ADJ 5A 20WLCSP
IC REG BUCK ADJ 5A SYNC 20WLCSP
IC REG BUCK ADJ 5A 20WLCSP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-UFBGA, WLCSP
Regulator Output DC-DC Controller IC
IC REG BUCK ADJ 5A 20WLCSP
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 871493-FAN53541UCX | FAN53541UCX | FAN53541UCX | 598-FAN53541UCX | FAN53541UCX | FAN53541UCX | FAN53541UCX | FAN53541UCX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53541UCX | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 5A SYNC 20WLCSP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 20-WLCSP (1.96x1.56) | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Configuration / Function | Buck | |||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||||
| Output Voltage | 0.8000 volts | 4.95 volts | 0.8000 volts | 0.8000 to 4.95 volts |