onsemi Dc/dc Conv, Sync Buck, 2.4Mhz, 85Deg C; Topology Onsemi FAN53541UCX

Description
DC/DC CONV, SYNC BUCK, 2.4MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:20Pins; Output Current:5A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2.4MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:20Pins; Output Current:5A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.4Mhz, 85Deg C; Topology Onsemi - 07AH3874 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.4Mhz, 85Deg C; Topology Onsemi
07AH3874
Dc/dc Conv, Sync Buck, 2.4Mhz, 85Deg C; Topology Onsemi 07AH3874
DC/DC CONV, SYNC BUCK, 2.4MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:20Pins; Output Current:5A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.4MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:20Pins; Output Current:5A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07AH3874
Product Name Dc/dc Conv, Sync Buck, 2.4Mhz, 85Deg C; Topology Onsemi
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details