Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037715-FAN5353MPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: FAN5353
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-MLP (3.5x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 4.95V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): MAX1951ESA+W; MAX1951AESA+T; MAX1809EEE+TG068;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC REG BUCK ADJUSTABLE 3A 12MLP
Switching Voltage Regulators 3MHz, 3A SYNC BUCK REGULATOR
IC REG BUCK ADJ 3A 12MLP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 12-WFDFN Exposed Pad
Switching Regulator IC Output
IC REG BUCK ADJUSTABLE 3A 12MLP
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1037715-FAN5353MPX | FAN5353MPX | FAN5353MPX | FAN5353MPX | FAN5353MPX | FAN5353MPX | FAN5353MPX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5353MPX | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 12-MLP (3.5x3) | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | ||||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |