onsemi Voltage Regulators - DC DC Switching Regulators FAN53528DUC40X

Description
Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - FAN53528DUC40XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
FAN53528DUC40XTR-ND
Voltage Regulators - DC DC Switching Regulators FAN53528DUC40XTR-ND
Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53528DUC40X - 918902-FAN53528DUC40X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53528DUC40X
918902-FAN53528DUC40X
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53528DUC40X 918902-FAN53528DUC40X
Manufacturer: ON Semiconductor Win Source Part Number: 918902-FAN53528DUC40 X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP Package: 15-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FAN53528 Categories: Integrated Circuits (ICs) Case / Package: 15-WLCSP (2.02x1.31) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN53528DUC40XTR, FAN53528DUC40XCT, FAN53528DUC40XDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 918902-FAN53528DUC40X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP
Package: 15-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN53528
Categories: Integrated Circuits (ICs)
Case / Package: 15-WLCSP (2.02x1.31)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN53528DUC40XTR, FAN53528DUC40XCT, FAN53528DUC40XDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - FAN53528DUC40X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
FAN53528DUC40X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN53528DUC40X
IC REG BUCK PROG 0.35V 15WLCSP

IC REG BUCK PROG 0.35V 15WLCSP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN53528DUC40X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN53528DUC40X
PMIC - Voltage Regulators - DC DC Switching Regulators FAN53528DUC40X
IC REG BUCK PROG 3A 15WLCSP

IC REG BUCK PROG 3A 15WLCSP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN53528DUC40X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN53528DUC40X
Voltage Regulators - DC DC Switching Regulators FAN53528DUC40X
Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN53528DUC40X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN53528DUC40X
Voltage Regulators - DC DC Switching Regulators FAN53528DUC40X
Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number FAN53528DUC40XTR-ND 918902-FAN53528DUC40X FAN53528DUC40X FAN53528DUC40X FAN53528DUC40X
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53528DUC40X Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Fixed; Programmable
Package Type Other; 15-UFBGA, WLCSP Other; 15-WLCSP (2.02x1.31) Other; 15-UFBGA, WLCSP
Special Features Synchronous Rectification
Output Voltage 0.3500 to 1.14 volts 0.3500 volts 0.3500 to 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1882980 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details