Manufacturer: ON Semiconductor
Win Source Part Number: 718352-FAN53528BUC08
Packaging: Reel
Mounting Style: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 15-WLCSP (2.02x1.31)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 1.14V
Manufacturer Package: 15-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.35V
Switching Frequency: 2.4MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 5.5V
Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP
IC REG BUCK PROG 0.35V 15WLCSP
Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP
IC REG BUCK PROG 3A 15WLCSP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 718352-FAN53528BUC08X | FAN53528BUC08XTR-ND | FAN53528BUC08X | FAN53528BUC08X | FAN53528BUC08X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53528BUC08X | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.14 volts | 0.3500 to 1.14 volts | 0.3500 volts | 0.3500 to 1.14 volts |