Switching Voltage Regulators 3A, 2.4 MHZ, DIGIT PROGRAM TINYBUCK Product overview: FAN53526UC89X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 2.4 MHZ. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 2.4 MHZ, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53526UC89X can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 714224-FAN53526UC89X
Packaging: Reel
Mounting Style: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 15-WLCSP (2.02x1.31)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 1.15V
Manufacturer Package: 15-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.15V
Switching Frequency: 2.4MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 5.5V
Buck Switching Regulator IC Positive Programmable 1.15V 1 Output 3A 15-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 1.15V 1 Output 3A 15-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 1.15V 1 Output 3A 15-UFBGA, WLCSP
IC REG BUCK PROG 3A 15WLCSP
IC REG BUCK PROG 3A 15WLCSP
Buck Switching Regulator IC Positive Programmable 1.15V 1 Output 3A 15-UFBGA, WLCSP
IC REG BUCK PROG 3A 15WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-FAN53526UC89X | 714224-FAN53526UC89X | FAN53526UC89XOSTR-ND | FAN53526UC89X | FAN53526UC89X | FAN53526UC89X | FAN53526UC89X |
| Product Name | 3A 2.4 MHZ Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53526UC89X | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | ||
| Output Voltage | 0.6000 to 1.39 volts | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| VIN | 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | |||
| fsw | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz |