Buck Switching Regulator IC Positive Programmable 1.125V 1 Output 3A 15-UFBGA, WLCSP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774419-FAN53526UC84X
Series: TinyBuck
Operating Temperature Range: -40°C ~ 85°C (TA)
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: FAN53526
Output Voltage: 1.125V
Categories: Integrated Circuits (ICs)
Output Voltage MAX: 1.125V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LT1935ES5#TRMPBF; LT1935ES5#PBF; LT3460ESC6#TRMPBF; LT3460ESC6#PBF;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC REG BUCK PROG 3A 15WLCSP
Switching Voltage Regulators 3.0A Digitally Prog TinyBuck Regulator
Buck Switching Regulator IC Positive Programmable 1.125V 1 Output 3A 15-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 1.125V 1 Output 3A 15-UFBGA, WLCSP
IC REG BUCK PROG 3A 15WLCSP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53526UC84XOSCT-ND | 774419-FAN53526UC84X | FAN53526UC84X | FAN53526UC84X | FAN53526UC84X | FAN53526UC84X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53526UC84X | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | ||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | |||
| Package Type | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.12 volts | 1.12 volts | 1.12 volts | 1.12 volts |