Win Source Part Number: 1372193-FAN53526UC64
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: TinyBuck®
Package: Tape & Reel
Product Status: Active
Package / Case: 15-UFBGA, WLCSP
Supplier Device Package: 15-WLCSP (2.02x1.31)
Base Product Number: FAN53526
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Programmable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 1.394V
Current - Output: 3A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.5V
Frequency - Switching: 2.4MHz
Synchronous Rectifier: Yes
3.0A, 2.4MHz, Digitally Programmable TinyBuck® Regulator, WL-CSP 15L, 3000-REEL Product overview: FAN53526UC64X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0A, 2.4MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.0A, 2.4MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53526UC64X can be used for catalog matching and distributor lookup.
Switching Regulator IC Output
IC REG BUCK PRG 0.6V 3A 15WLCSP
Switching Voltage Regulators TBD_25CH
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
IC REG
IC REG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372193-FAN53526UC64X | 739-FAN53526UC64X | 488-FAN53526UC64XTR-ND | FAN53526UC64X | FAN53526UC64X | FAN53526UC64X | FAN53526UC64X | FAN53526UC64X |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | 3.0A 2.4MHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | |||||
| Package Type | Other; Tape & Reel | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||
| fsw | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz |