The FAN53526UC224X is a step-down switching voltage regulator designed for efficient power management in various applications. It operates with an input voltage range of 2.5 V to 5.5 V and provides a digitally programmable output voltage from 0.600 V to 1.39375 V in 6.25 mV steps, controlled via an I2C interface. The regulator can deliver a continuous output current of 3.0 A with over 80% efficiency, even at low load currents of 10 mA. This device features a fixed switching frequency of 2.4 MHz, which helps minimize the size of external components. It employs Pulse Frequency Modulation (PFM) for high efficiency during light-load conditions, achieving a typical quiescent current of 50 µA. In shutdown mode, the supply current is less than 1 µA, significantly reducing power consumption. The FAN53526UC224X is housed in a compact 15-bump WLCSP package, measuring 1.310 mm x 2.015 mm with a 0.4 mm ball pitch, making it suitable for space-constrained designs. Additional features include input under-voltage lockout, thermal shutdown, and overload protection, ensuring reliable operation in various environments. This regulator is suitable for applications such as graphic and DSP processors, tablets, smartphones, and gaming devices.
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Win Source Part Number: 1372173-FAN53526UC22
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: TinyBuck®
Package: Tape & Reel
Product Status: Active
Package / Case: 15-UFBGA, WLCSP
Supplier Device Package: 15-WLCSP (2.02x1.31)
Base Product Number: FAN53526
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Programmable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 1.39375V
Current - Output: 3A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.5V
Frequency - Switching: 2.4MHz
Synchronous Rectifier: Yes
3.0A, 2.4MHZ, DIGITALLY PROGRAMM
3.0A, 2.4MHZ, DIGITALLY PROGRAMM
IC REG BUCK PROG 3A 15WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-FAN53526UC224XTR-ND | 1372173-FAN53526UC224X | FAN53526UC224X | FAN53526UC224X | FAN53526UC224X | FAN53526UC224X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | |||
| Package Type | Other; 15-UFBGA, WLCSP | Other; Tape & Reel | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 1.39 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 1.39 volts |