Switching Regulator IC Output
Switching Voltage Regulators STEP-DOWN REGULATORS SYNC
IC REG BUCK PROG 0.6V 15WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
IC REG STEP-DOWN SYNC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-FAN53526UC168XTR-ND | FAN53526UC168X | FAN53526UC168X | FAN53526UC168X | FAN53526UC168X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 1.39 volts | 0.6000 volts | 0.6000 to 1.39 volts |