Buck Switching Regulator IC Positive Programmable 1.26V 1 Output 3A 15-UFBGA, WLCSP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037710-FAN53526UC10
Output Type: Programmable
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.26V
Maximum Output Voltage: 1.26V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
3.0A, 2.4MHz, Digitally Programmable TinyBuck® Regulator, 3000-REEL Product overview: FAN53526UC106X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0A, 2.4MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.0A, 2.4MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53526UC106X can be used for catalog matching and distributor lookup.
IC REG BUCK PROG 3A 15WLCSP
Buck Switching Regulator IC Positive Programmable 1.26V 1 Output 3A 15-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 1.26V 1 Output 3A 15-UFBGA, WLCSP
IC REG BUCK PROG 1.26V 15WLCSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-FAN53526UC106XTR-ND | 1037710-FAN53526UC106X | 739-FAN53526UC106X | FAN53526UC106X | FAN53526UC106X | FAN53526UC106X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53526UC106X | 3.0A 2.4MHz Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | |||
| Package Type | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.26 volts | 1.26 volts | 1.26 volts | 1.26 volts |