Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774418-FAN53526UC100
Series: TinyBuck
Operating Temperature Range: -40°C ~ 85°C (TA)
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: FAN53526
Output Voltage: 1.225V
Categories: Integrated Circuits (ICs)
Output Voltage MAX: 1.23V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LT1935ES5#TRMPBF; LT1935ES5#PBF; LT3460ESC6#PBF; LT3460ESC6#TRPBF;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Buck Switching Regulator IC Positive Programmable 1.225V 1 Output 3A 15-UFBGA, WLCSP
IC REG BUCK PROG 3A 15WLCSP
IC REG BUCK PROG 3A 15WLCSP
Buck Switching Regulator IC Positive Programmable 1.225V 1 Output 3A 15-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 1.225V 1 Output 3A 15-UFBGA, WLCSP
Switching Voltage Regulators 3A 2.4MHZ DIGITALLY PROGRAMMABLETINYBUCK
IC REG BUCK PROG 1.225V 15WLCSP
IC REG BUCK PROG 3A 15WLCSP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 774418-FAN53526UC100X | 488-FAN53526UC100XTR-ND | FAN53526UC100X | FAN53526UC100X | FAN53526UC100X | FAN53526UC100X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53526UC100X | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | ||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.23 volts | 1.23 to 1.23 volts | 1.23 to 1.23 volts | 1.23 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |