Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Switching Voltage Regulators 3A, 2.4 MHZ, DIGITAL PROG Regulator
Switching Regulator IC Output
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
IC REG BUCK PROG 3A 15WLCSP
IC REG BUCK PRG 0.6V 3A 15WLCSP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53525UC96XTR-ND | FAN53525UC96X | FAN53525UC96X | FAN53525UC96X | FAN53525UC96X | FAN53525UC96X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 1.39 volts | 0.6000 to 1.39 volts | 0.6000 volts |