onsemi Buck 1.82V 600MA Step-Down DC-DC Converter IC FAN53501UCX

Description
IC REG BUCK 1.82V 600MA 5WLCSP Product overview: FAN53501UCX from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.82V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.82V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53501UCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 1.82V 600MA 5WLCSP Product overview: FAN53501UCX from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.82V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.82V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53501UCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.82V 600MA Step-Down DC-DC Converter IC
739-FAN53501UCX
Buck 1.82V 600MA Step-Down DC-DC Converter IC 739-FAN53501UCX
IC REG BUCK 1.82V 600MA 5WLCSP Product overview: FAN53501UCX from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.82V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.82V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53501UCX can be used for catalog matching and distributor lookup.

IC REG BUCK 1.82V 600MA 5WLCSP Product overview: FAN53501UCX from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.82V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.82V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53501UCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-FAN53501UCX
Product Name Buck 1.82V 600MA Step-Down DC-DC Converter IC
Package Type Other; Bulk
Output Voltage 1.82 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Power Supply Chip >> DC-DC Converters - LM2776DBVR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOT23
Output Voltage Type Fixed
Output Voltage -5.5 to -2.7 volts
View Details
DC-DC Converters - 1227229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details