IC REG BUCK 1.82V 600MA 5WLCSP
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 5-UFBGA, WLCSP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53501AUCX | FAN53501AUCX |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 1.82 volts | 1.82 to ? volts |
| IOUT | 0.6000 amps | 0.6000 amps |
| fsw | 3000 kHz | 3000 kHz |