Manufacturer: ON Semiconductor
Win Source Part Number: 918900-FAN5346S30X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA SuperSOT™-6
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FAN5346
Categories: Integrated Circuits (ICs)
Case / Package: SuperSOT™-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN5346S30XTR, FAN5346S30XDKR, FAN5346S30XCT
Boost LED Driver, PWM Dimming, 1.2MHz, 25mA, SOT-23-6 Product overview: FAN5346S30X from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2MHz, 25mA, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2MHz, 25mA, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5346S30X can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA SuperSOT™-6
IC LED DRVR RGLTR PWM 25MA 6SSOT
IC LED DRVR RGLTR DIM 25MA 6SSOT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 918900-FAN5346S30X | 137-FAN5346S30X | FAN5346S30XTR-ND | FAN5346S30X | FAN5346S30X |
| Product Name | PMIC - PMIC - LED Drivers - FAN5346S30X | Boost 1.2MHz 25mA SOT-23 LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | SuperSOT™-6 | ||||
| Output Voltage | 30 volts | 30 volts | |||
| Number of Channels | 1 # |