LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA SuperSOT™-6
LED Driver, Series Boost, with Single-wire Digital Interface
Boost LED Driver, 1.2MHz, 25mA, 18.5V, SOT-23-6, SW Interface Product overview: FAN5345S20X from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2MHz, 25mA, 18.5V, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2MHz, 25mA, 18.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5345S20X can be used for catalog matching and distributor lookup.
LED Lighting Drivers Async Series Driver SingleWire Dig Intfc
IC LED DRVR RGLTR SGL WR 6SSOT
IC LED DRIVER RGLTR DIM 6SSOT
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | FAN5345S20XTR-ND | FAN5345S20X | 137-FAN5345S20X | FAN5345S20X | FAN5345S20X | FAN5345S20X |
| Product Name | LED Drivers | Boost 1.2MHz 25mA 18.5V LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||||
| Output Voltage | 6.2 to 18.5 volts | 18.5 volts | ||||
| Output Current | 25 milliamps | 25 milliamps |